location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP EP 1000 uninterruptible power supply (UPS) 1 kVA 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP 1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPF6000100
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name FSP EP 1000 uninterruptible power supply (UPS) 1 kVA 600 W :
The long product name of FSP EP 1000 uninterruptible power supply (UPS) 1 kVA 600 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Line Interactive UPS 1000VA, 600W, 12V/7Ah x 2, 146 x 350 x 160mm
More>>>
FSP EP 1000 uninterruptible power supply (UPS) 1 kVA 600 W:
The official description of FSP EP 1000 uninterruptible power supply (UPS) 1 kVA 600 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compact size
- Excellent microprocessor control guarantees hight reliability
- Boost and buck AVR for voltage stabilization
- No load auto shutdown
- Auto restart while AC is recovering
- Simulatd sine wave
- Off-mode charging
- Cold start function
- Optional USB/RS-232 communication port and RJ-11 phone protection

Short summary description FSP EP 1000 uninterruptible power supply (UPS) 1 kVA 600 W:
This short summary of the FSP EP 1000 uninterruptible power supply (UPS) 1 kVA 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

FSP EP 1000, 1 kVA, 600 W, 10 ms, 40 dB, 20 min, 6 h

Long summary description FSP EP 1000 uninterruptible power supply (UPS) 1 kVA 600 W:
This is an auto-generated long summary of FSP EP 1000 uninterruptible power supply (UPS) 1 kVA 600 W based on the first three specs of the first five spec groups.

FSP EP 1000. Output power capacity: 1 kVA, Output power: 600 W, Response time: 10 ms. Typical backup time at full load: 20 min, Battery recharge time: 6 h. Weight: 8 kg. Battery type: 12V/7Ah x 2, Interface: RS-232, Dimensions (WxDxH): 146 x 350 x 160 mm

Features
Output power capacity *
1 kVA
Output power *
600 W
Response time
10 ms
Noise level
40 dB
Audible alarm(s)
No
Ports & interfaces
USB 2.0 ports quantity
1
Modem (RJ-11) ports
1
Battery
Typical backup time at full load
20 min
Battery recharge time
6 h
Design
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
8 kg
Other features
Battery type
12V/7Ah x 2
Interface
RS-232
Dimensions (WxDxH)
146 x 350 x 160 mm
Mac compatibility
Yes
Compatible operating systems
Windows 98/2000/2003/XP/Vista/2008, Windows 7, Linux, MAC8
Non-operating relative humidity (non-condensing)
0 - 90%
Brand Image Product code Product Stock Price from
FSP EP 1500 uninterruptible power supply (UPS) 1,5 kVA 900 W 6 AC outlet(s) FSP EP 1500 uninterruptible power supply (UPS) 1,5 kVA 900 W 6 AC outlet(s)
(show image)
PPF9000100 EP 1500 0.00
(excl. VAT)
0 (incl. VAT)
FSP EP 2000 uninterruptible power supply (UPS) 2 kVA 1200 W FSP EP 2000 uninterruptible power supply (UPS) 2 kVA 1200 W
(show image)
PPF14A0100 EP 2000 0.00
(excl. VAT)
0 (incl. VAT)