location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
63
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2148281
Category:
Pyrometer is a type of remote-sensing thermometer used to measure the temperature of a surface.
Pyrometers Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:34:37
The date of the most recent change of this product data-sheet in Icecat.
Fluke 2148281 user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 63
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rugged mini IR thermometer with 12:1 distance to spot ratio for non-contact temperature measurements
  • - Measures temperature from -32 to 535°C (-25 to 999°F)
  • - Features high-resolution optics for measuring in hard-to-reach situations
  • - Delivers high accuracy (1%) and repeatability (0.5%)
  • - Shows MAX temperature on backlit display
  • - Offers laser targeting for precise measurements
Warranty: 2 years
Long product name Fluke 63 :
The long product name of Fluke 63. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

-32 to 535°C, 12:1, Infrared
More>>>
Short summary description Fluke 63:
This short summary of the Fluke 63 data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 63, F, °C, -32 - 535 °C, -25 - 999 °F, 2 m, LCD, 40 h

Long summary description Fluke 63:
This is an auto-generated long summary of Fluke 63 based on the first three specs of the first five spec groups.

Fluke 63. Temperature measurement units: F, °C, Temperature measurement range: -32 - 535 °C, Temperature measurement range: -25 - 999 °F. Display technology: LCD. Battery life: 40 h. Width: 160 mm, Depth: 55 mm, Height: 200 mm

Country Distributor
United Kingdom 1 distributor(s)