location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fisher-Price DHW15 learning toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fisher-Price Check ‘Fisher-Price’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fisher-Price Stacking Action Blocks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DHW15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961219449 show
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Fisher-Price’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fisher-Price: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Mar 2024 02:23:35
The date of the most recent change of this product data-sheet in Icecat.
CE Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fisher-Price DHW15 learning toy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Set of 3 baby blocks with 4 sides of play on every block letters, numbers, peek-a-boo play and a fun action!
  • - Press button on top of each block to activate the fun action
  • - Stack the blocks and press the top button to make all the actions happen at the same time!
  • - Lots of hands-on play helps build fine motor skills and eye-hand coordination
  • - For babies ages 6 months and older
Long product name Fisher-Price DHW15 learning toy :
The long product name of Fisher-Price DHW15 learning toy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fisher-Price Stacking Action Blocks
More>>>
Fisher-Price DHW15 learning toy:
The official description of Fisher-Price DHW15 learning toy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fun really stacks up for baby with the Fisher-Price Stacking Action Blocks. Each building block offers your baby 4 sides of play: letters, numbers, peek-a-boo play and a fun action. The blue block’s fun action is a rolling drum, the red block’s is a spinning wheel with beads trapped inside, and the yellow block’s is a clicking dial. Pressing the buttons on top makes the fun actions happen on each block. Or baby can stack the blocks tall and activate them all with one “magic” press of the top button! You’ll love watching as the fun builds, along with fine motor skills and eye-hand coordination!

Short summary description Fisher-Price DHW15 learning toy:
This short summary of the Fisher-Price DHW15 learning toy data-sheet is auto-generated and uses the product title and the first six key specs.

Fisher-Price DHW15, 0,5 yr(s), Plastic

Long summary description Fisher-Price DHW15 learning toy:
This is an auto-generated long summary of Fisher-Price DHW15 learning toy based on the first three specs of the first five spec groups.

Fisher-Price DHW15. Recommended age (min): 0,5 yr(s), Recommended age (max): 3 yr(s), Material: Plastic

Features
Material *
Plastic
Recommended age (min) *
0,5 yr(s)
Recommended age (max)
3 yr(s)
Languages support
Multi
Assembly required
No
Country of origin
China
Learning & training skills
Learning & training skills
Critical thinking training, Logical thinking training, Fine motor skills training, Motor skills training, Colours learning
Power
Batteries required
No
Weight & dimensions
Width
69,2 mm
Depth
69,2 mm
Height
91,5 mm
Packaging data
Package width
184,1 mm
Package depth
104,8 mm
Package height
203,2 mm
Package weight
589 g
Package type
Open box
Packaging content
Batteries included
No
Other features
Recommended age (min)
6 month(s)
Recommended age (max)
36 month(s)
Logistics data
Quantity per intermodal container (20ft)
5195 pc(s)
Quantity per intermodal container (40ft)
11180 pc(s)
Master (outer) case width
203,2 mm
Master (outer) case length
228,6 mm
Master (outer) case height
215,9 mm
Quantity per master (outer) case
2 pc(s)
Master (outer) case weight
1,33 kg
Shipping (inner) case GTIN (EAN/UPC)
10887961219446
Products per intermodal container (48ft)
15810 pc(s)
Products per intermodal container (53ft)
16940 pc(s)