Fischer logo

Fischer BSMD 14 Pipe clamp 1,4 cm Satin steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12459
Info modified on:
30 Jun 2020, 23:23:26
Bullet Points Fischer BSMD 14 Pipe clamp 1,4 cm Satin steel:
  • - Secure fixing with two fixing points
  • - Fast installation with fischer impact nail ED into concrete
  • - The conduit clip BSMD is ideal for the post-installation fixing of conduits
  • - The conduit clip allows for a direct fixing with impact nails and is, therefore, quick and easy to install
Long product name Fischer BSMD 14 Pipe clamp 1,4 cm Satin steel:

metal clamp, two attachment points, cables and pipes

Short summary description Fischer BSMD 14 Pipe clamp 1,4 cm Satin steel:

Fischer BSMD 14, Pipe clamp, Metal, 50 pc(s), 1,4 cm

Long summary description Fischer BSMD 14 Pipe clamp 1,4 cm Satin steel:

Fischer BSMD 14. Type: Pipe clamp, Clamp opening: 1,4 cm, Material: Metal. Number of products included: 50 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.