location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 9963804 equipment cleansing kit Lenses/Glass Equipment cleansing dry cloths & liquid 30 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Technology Cleaning Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9963804
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 21:52:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes 9963804 equipment cleansing kit Lenses/Glass Equipment cleansing dry cloths & liquid 30 ml
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lenses/Glass Equipment cleansing dry cloths & liquid 30 ml
  • - Material: Microfibre
  • - Multicolour
Long product name Fellowes 9963804 equipment cleansing kit Lenses/Glass Equipment cleansing dry cloths & liquid 30 ml :
The long product name of Fellowes 9963804 equipment cleansing kit Lenses/Glass Equipment cleansing dry cloths & liquid 30 ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Technology Cleaning Kit
More>>>
Fellowes 9963804 equipment cleansing kit Lenses/Glass Equipment cleansing dry cloths & liquid 30 ml:
The official description of Fellowes 9963804 equipment cleansing kit Lenses/Glass Equipment cleansing dry cloths & liquid 30 ml as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convenient, portable kit for cleaning smaller hand held electronic devices. Suitable for smartphone, tablet, camera and satnav.

- 30ml cleaning spray and microfibre mitt
- Non Streak
- 1% Alcohol Content and Anti-Static features

Short summary description Fellowes 9963804 equipment cleansing kit Lenses/Glass Equipment cleansing dry cloths & liquid 30 ml:
This short summary of the Fellowes 9963804 equipment cleansing kit Lenses/Glass Equipment cleansing dry cloths & liquid 30 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 9963804, Equipment cleansing dry cloths & liquid, Lenses/Glass, 30 ml, Microfibre, Multicolour, 44 mm

Long summary description Fellowes 9963804 equipment cleansing kit Lenses/Glass Equipment cleansing dry cloths & liquid 30 ml:
This is an auto-generated long summary of Fellowes 9963804 equipment cleansing kit Lenses/Glass Equipment cleansing dry cloths & liquid 30 ml based on the first three specs of the first five spec groups.

Fellowes 9963804. Product type: Equipment cleansing dry cloths & liquid, Proper use: Lenses/Glass, Volume: 30 ml. Width: 44 mm, Depth: 12 mm, Height: 115 mm

Country Distributor
United Kingdom 1 distributor(s)