location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Hylyft Laptop stand Silver 45,7 cm (18")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fellowes Laptop Stand for Desk - Hylyft Adjustable Laptop Stand for the Home and Office - Laptop Riser with 6 Height Adjustments - Max Monitor Size 17", Max Weight 5KG - Silver/Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5010501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859765386 show
Category:
Devices used to rest and support notebook computers to make then easier to use.
Laptop Stands Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 14:10:02
The date of the most recent change of this product data-sheet in Icecat.
Fellowes 5010501 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Test Certificate (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dimensional Drawings (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Hylyft Laptop stand Silver 45,7 cm (18")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MINIMISE DISCOMFORT - Help minimise discomfort in your workspace by placing your laptop at a more ergonomically correct viewing position to suit you with the Fellowes Hylyft laptop riser
  • - MULTIPLE HEIGHT ADJUSTMENTS - This Fellowes laptop stand offers you 5 position height adjustment so you can easily make any changes to suit your own requirements and maximise your viewing comfort (Height range: 15.1 / 16.4 / 17.8 / 19.1 / 20.4 / 21.1cm)
  • - MAXIMUM WEIGHT - The Hylyft laptop riser can support laptops up to 4KG in weight, with a maximum screen size of 18" / 45.72cm
  • - PORTABLE DESIGN - The slim design of the Hylyft laptop stand allows you fold it fully flat and store away in its very own storage pouch which can also be used as a mouse mat. Making it perfect for agile working
  • - REDUCE OVERHEATING - Cut-out section helps increase air flow and aid in cooling your laptop down to reduce the chance of overheating
  • - FIRA ACCREDITED - This laptop stand has been tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5
  • - WARRANTY - The Hylyft laptop riser comes with a 5-year warranty and access to top quality customer support to help with any queries you may have
Warranty: 5 Years
Long product name Fellowes Hylyft Laptop stand Silver 45,7 cm (18") :
The long product name of Fellowes Hylyft Laptop stand Silver 45,7 cm (18"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fellowes Laptop Stand for Desk - Hylyft Adjustable Laptop Stand for the Home and Office - Laptop Riser with 6 Height Adjustments - Max Monitor Size 17", Max Weight 5KG - Silver/Black
More>>>
Fellowes Hylyft Laptop stand Silver 45,7 cm (18"):
The official description of Fellowes Hylyft Laptop stand Silver 45,7 cm (18") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fellowes Hylyft Portable Laptop Riser is designed to provide a lightweight and sturdy solution to allow you to work ergonomically wherever you work, be that in the home office, on-the-go or in the workplace. Work in both style and comfort with the Hylyft laptop riser from Fellowes which features a contemporary and stylish design. Whilst offering 6 simple height adjustments, the Hylyft laptop stand folds completely flat providing an elegant portable yet ergonomic solution which is ideal for in the office or on the go. Position your screen at a more comfortable viewing height with this Hylyft portable laptop stand which positions your screen to 6 viewing heights between 151-211mm. The Hylyft laptop riser raises your laptop screen to eye level and positions the screen at a more comfortable viewing height with simple adjustments, relieving the stress placed on your shoulders neck and eyes. Made from feather-light material Hylite, the Hylyft is perfect the perfect solution for someone working on a laptop at various working locations. The Hylyft also includes a pouch that prevents items getting scratched during transit, and can also be used as a mouse mat. Tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5.

Short summary description Fellowes Hylyft Laptop stand Silver 45,7 cm (18"):
This short summary of the Fellowes Hylyft Laptop stand Silver 45,7 cm (18") data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Hylyft, Laptop stand, Silver, Aluminium, 45,7 cm (18"), 4 kg, 151 - 211 mm

Long summary description Fellowes Hylyft Laptop stand Silver 45,7 cm (18"):
This is an auto-generated long summary of Fellowes Hylyft Laptop stand Silver 45,7 cm (18") based on the first three specs of the first five spec groups.

Fellowes Hylyft. Product type: Laptop stand, Product colour: Silver, Material: Aluminium. Height adjustment range: 151 - 211 mm, Tilt angle range: 37 - 58°. Width: 238 mm, Depth: 246 mm, Height: 6 mm. Quantity per master (outer) case: 1 pc(s)

FIRA International
FIRA International

Tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5.

Portable
Portable

Lightweight and foldable for working on the go.

Design
Product type *
Laptop stand
Product colour *
Silver
Material
Aluminium
Maximum notebook screen size compatibility
45,7 cm (18")
Number of devices supported
1
Heat-resistant
Yes
Non-slip surface
Yes
Maximum weight capacity
4 kg
Ergonomics
Foldable
Yes
Adjustable
Yes
Height adjustment
Yes
Ergonomics
Height adjustment range
151 - 211 mm
Number of height positions
6
Tilt angle range
37 - 58°
Weight & dimensions
Width
238 mm
Depth
246 mm
Height
6 mm
Weight
360 g
Technical details
Warranty period
5 year(s)
Logistics data
Quantity per master (outer) case
1 pc(s)
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)