Metal Earth Space Shuttle Discovery Shuttle model Assembly kit

Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6085
Info modified on:
17 Mar 2022, 18:52:49
Long product name Metal Earth Space Shuttle Discovery Shuttle model Assembly kit:

Space Shuttle Discovery, 71.1 x 114.3 x 58.4 mm

Short summary description Metal Earth Space Shuttle Discovery Shuttle model Assembly kit:

Metal Earth Space Shuttle Discovery, Shuttle model, Assembly kit, Space Shuttle Discovery, Any gender, Metal, Moderate

Long summary description Metal Earth Space Shuttle Discovery Shuttle model Assembly kit:

Metal Earth Space Shuttle Discovery. Product type: Shuttle model, Construction type: Assembly kit, Original model name: Space Shuttle Discovery. Length: 114,3 mm, Width: 71,1 mm, Height: 58,4 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.