Faro logo

Faro 75001 outdoor lighting Outdoor pedestal/post lighting E27

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
759
Info modified on:
07 Nov 2024, 12:05:25
Long product name Faro 75001 outdoor lighting Outdoor pedestal/post lighting E27:

WILMA Dark grey post lamp

Short summary description Faro 75001 outdoor lighting Outdoor pedestal/post lighting E27:

Faro 75001, Outdoor pedestal/post lighting, Dark Grey, Aluminium, IP44, I, E27

Long summary description Faro 75001 outdoor lighting Outdoor pedestal/post lighting E27:

Faro 75001. Type: Outdoor pedestal/post lighting, Product colour: Dark Grey, Housing material: Aluminium. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb power: 15 W. Input voltage: 100-240 V, AC input voltage: 100-240 V. Length: 225 mm, Height: 340 mm, Weight: 2,7 kg. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.