Faro logo

Faro 64315 suspension lighting E27 LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
399
Info modified on:
30 Apr 2024, 21:07:48
Long product name Faro 64315 suspension lighting E27 LED:

MAMBO/CONGA/SAMBA Black structure pendant lamp

Short summary description Faro 64315 suspension lighting E27 LED:

Faro 64315, Black, Metal, IP20, II, 1 bulb(s), E27

Long summary description Faro 64315 suspension lighting E27 LED:

Faro 64315. Product colour: Black, Housing material: Metal, International Protection (IP) code: IP20. Number of bulbs: 1 bulb(s), Fitting/cap type: E27, Bulb type: LED. Input voltage: 100 - 240 V, AC input voltage: 100 - 240 V. Diameter: 7,5 cm, Weight: 800 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.