GALA Chrome wall lamp
Faro 63504, Surfaced, 1 bulb(s), G9, IP44, Chrome
Faro 63504. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Fitting/cap type: G9. International Protection (IP) code: IP44, Protection class: I, Product colour: Chrome