TROOP-3 Trimless black recessed lamp
Faro 43705, 3 bulb(s), LED, 630 lm, IP20, Black
Faro 43705. Product colour: Black, Mounting type: Recessed, Housing material: Aluminium, Polycarbonate (PC). Number of bulbs: 3 bulb(s), Bulb type: LED, Bulb power: 2 W. Energy efficiency class: A, Power: 2 W. Width: 31 mm, Height: 71 mm, Weight: 400 g