JUST FAN LED Copper/black ceiling fan 81cm SMART
Faro 33427WP-10, Household blade fan, Black, Ceiling, 81 cm, IP20, I
Faro 33427WP-10. Type: Household blade fan, Product colour: Black, Placement: Ceiling. AC input voltage: 230 V. Height: 424 mm, Weight: 6,8 kg. Bulb power: 17 W, Luminous flux: 600 lm, Colour temperature: 3000 K