MINI-COLIN-2 Grey downlight LED 24/36W 3000K 56° 3370/4520 lm
Faro 33011203, 4520 lm, IP20, Grey
Faro 33011203. Product colour: Grey, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 36 W, Colour temperature (min): 3000 K, Luminous flux: 4520 lm. Energy efficiency class: A. Width: 140 mm, Height: 130 mm, Weight: 2,32 kg