DEEP90 Downlight round without frame black 60° 3000K CRI95 honeycomb
Faro 3101093062H, IP23, Black
Faro 3101093062H. Product colour: Black, Shape: Round, Mounting type: Recessed. Colour temperature (min): 3000 K, Beam angle (max): 60°. Height: 170 mm, Weight: 980 g, Length: 123 mm