DEEP90 Downlight round black 60° 2700K CRI95 spread
Faro 3091092762D, IP23, Black
Faro 3091092762D. Product colour: Black, Shape: Round, Mounting type: Recessed. Colour temperature (min): 2700 K, Beam angle (max): 60°. Height: 170 mm, Weight: 980 g, Length: 135 mm