DEEP60 Downlight square white 15° 4000K CRI95
Faro 3033594011, IP23, White
Faro 3033594011. Product colour: White, Shape: Square, Mounting type: Recessed. Colour temperature (min): 4000 K, Beam angle (max): 15°. Height: 122 mm, Weight: 690 g, Length: 95 mm