FUGA SMALL black projector LED 12W 3000K 60º TRIAC
Faro 011101002C, Rail lighting spot, LED, 3000 K, 220-240 V, Black
Faro 011101002C. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 3000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: Black