Falk Outdoor Navigation FLEX 500 navigator Fixed 12,7 cm (5") LCD Touchscreen 198 g Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5709
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Falk Outdoor Navigation FLEX 500 navigator Fixed 12,7 cm (5") LCD Touchscreen 198 g Black:

Falk Outdoor Navigation FLEX 500, City, Street, Internal, Central Europe, North America, 2D/3D, 12,7 cm (5"), LCD

Long summary description Falk Outdoor Navigation FLEX 500 navigator Fixed 12,7 cm (5") LCD Touchscreen 198 g Black:

Falk Outdoor Navigation FLEX 500. Address input: City, Street. Antenna: Internal. Map coverage: Central Europe, North America, Map view options: 2D/3D. Display diagonal: 12,7 cm (5"), Display: LCD, Placement supported: Horizontal. Storage media type: Flash, Compatible memory cards: microSDHC, Internal storage capacity: 4 GB

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.