location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Exone AIO 23.6" Touch Intel® Core™ i5 i5-3470T 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 250 GB SSD Windows 8 Pro Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Exone Check ‘Exone’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AIO 23.6" Touch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74004
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Exone’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Exone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Exone AIO 23.6" Touch Intel® Core™ i5 i5-3470T 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 250 GB SSD Windows 8 Pro Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver, White 135 W
  • - Intel® Core™ i5 i5-3470T 2,9 GHz
  • - Touchscreen 59,9 cm (23.6") Full HD 1920 x 1080
  • - 8 GB DDR3-SDRAM 2 x 4 GB
  • - 250 GB SSD DVD±RW Card reader integrated
  • - Intel® HD Graphics 2500
  • - 1 MP
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 8 Pro 64-bit
More>>>
Short summary description Exone AIO 23.6" Touch Intel® Core™ i5 i5-3470T 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 250 GB SSD Windows 8 Pro Silver, White:
This short summary of the Exone AIO 23.6" Touch Intel® Core™ i5 i5-3470T 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 250 GB SSD Windows 8 Pro Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Exone AIO 23.6" Touch, 59,9 cm (23.6"), Full HD, Intel® Core™ i5, 8 GB, 250 GB, Windows 8 Pro

Long summary description Exone AIO 23.6" Touch Intel® Core™ i5 i5-3470T 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 250 GB SSD Windows 8 Pro Silver, White:
This is an auto-generated long summary of Exone AIO 23.6" Touch Intel® Core™ i5 i5-3470T 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 250 GB SSD Windows 8 Pro Silver, White based on the first three specs of the first five spec groups.

Exone AIO 23.6" Touch. Product type: All-in-One PC. Display diagonal: 59,9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,9 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Silver, White