location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent eStand Mono portable speaker Pink 2 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eStand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW3537
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8032958188211
Category:
Small devices designed to be carried and plugged into smartphones, MP3 players etc to make a portable audio entertainment system.
Portable & Party Speakers Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ewent eStand Mono portable speaker Pink 2 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mono portable speaker Spheric 2 W Pink
  • - 150 - 18000 Hz
  • - Wired 3.5 mm connector
  • - Built-in Lithium-Ion (Li-Ion) 3 h
Long product name Ewent eStand Mono portable speaker Pink 2 W :
The long product name of Ewent eStand Mono portable speaker Pink 2 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

eStand - Portable Speaker for Smartphone and Tablet
More>>>
Ewent eStand Mono portable speaker Pink 2 W:
The official description of Ewent eStand Mono portable speaker Pink 2 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Portable Speaker with suction cup for easy mounting on your smartphone, tablet, windshield (car), window, table and others surfaces.
- Mount at the backside of your tablet or smartphone and use this speaker as a stand.
- Rechargeable battery with 3 hours of continuous playback.
- Recharge with your phone / tablet charger or via USB port (cable included).
- Coiled audio cable that avoids tangles.

Short summary description Ewent eStand Mono portable speaker Pink 2 W:
This short summary of the Ewent eStand Mono portable speaker Pink 2 W data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent eStand, 1.0 channels, 2 W, 150 - 18000 Hz, Wired, Mono portable speaker, Pink

Long summary description Ewent eStand Mono portable speaker Pink 2 W:
This is an auto-generated long summary of Ewent eStand Mono portable speaker Pink 2 W based on the first three specs of the first five spec groups.

Ewent eStand. Audio output channels: 1.0 channels. RMS rated power: 2 W, Frequency range: 150 - 18000 Hz. Connectivity technology: Wired. Product type: Mono portable speaker, Product colour: Pink, Product design: Spheric. Recommended usage: Universal

Loudspeakers
Audio output channels
1.0 channels
Number of speakers *
1
Number of drivers
1
Audio
RMS rated power *
2 W
Frequency range
150 - 18000 Hz
Ports & interfaces
Connectivity technology *
Wired
Wi-Fi *
No
Bluetooth *
No
3.5 mm connector *
Yes
Design
Product type *
Mono portable speaker
Design
Product design
Spheric
Product colour *
Pink
Performance
Recommended usage *
Universal
Power
Power source type
Battery
Battery type *
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
3 h
Other features
Compatible operating systems
Windows 8.1 64bit, Windows 8.1 32bit, Windows 8 64bit, Windows 8 32bit, Windows 7 64bit, Windows 7 32bit, Windows XP 32bit, Windows Vista 64bit, Windows Vista 32bit, Windows XP 64bit, MAC OS X 10.7.x, MAC OS X 10.8.x
Brand Image Product code Product Stock Price from
Ewent eStand Mono portable speaker White 2 W Ewent eStand Mono portable speaker White 2 W
(show image)
EW3538 eStand 0.00
(excl. VAT)
0 (incl. VAT)
Ewent eStand Mono portable speaker Orange 2 W Ewent eStand Mono portable speaker Orange 2 W
(show image)
EW3535 eStand 0.00
(excl. VAT)
0 (incl. VAT)
Ewent eStand Mono portable speaker Black 2 W Ewent eStand Mono portable speaker Black 2 W
(show image)
EW3534 eStand 0.00
(excl. VAT)
0 (incl. VAT)