location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent EW3208 mouse Universal Right-hand RF Wireless + Bluetooth Optical 4000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW3208
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW3208
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8052101433777
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:09:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ewent EW3208 mouse Universal Right-hand RF Wireless + Bluetooth Optical 4000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual Wireless Connectivity: Seamlessly switch between 2.4GHz and Bluetooth 5.1 for multiple device compatibility
  • - Ergonomic Design: Helps prevent common symptoms of mouse-related strain injuries, promoting comfort during extended use
  • - Convenient Recharging: No need for external batteries - rechargeable via the included USB-C Cable
  • - Quiet Operation: Silent clicks for left and right buttons reduce noise, creating a more peaceful work environment
  • - Adjustable DPI: Choose from 6 DPI levels (800/1200/1600/2400/3600/4000) for enhanced accuracy and precision
  • - Intelligent Power Management: Maximize battery life with the On/Off switch and intelligent power-saving function
  • - Side Buttons for Easy Navigation: Effortlessly navigate pages with the buttons conveniently located on the side of the mouse
Long product name Ewent EW3208 mouse Universal Right-hand RF Wireless + Bluetooth Optical 4000 DPI :
The long product name of Ewent EW3208 mouse Universal Right-hand RF Wireless + Bluetooth Optical 4000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultimate Ergonomic Rechargeable Wireless Mouse: Dual Connectivity (2.4GHz and Bluetooth 5.1), 4000dpi Precision
More>>>
Ewent EW3208 mouse Universal Right-hand RF Wireless + Bluetooth Optical 4000 DPI:
The official description of Ewent EW3208 mouse Universal Right-hand RF Wireless + Bluetooth Optical 4000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual Wireless Connectivity
Effortlessly switch between 2.4GHz and Bluetooth 5.1, ensuring seamless compatibility with a variety of devices. Whether you’re working on a desktop, laptop, or tablet, this mouse adapts to your needs.

Ergonomic Design
Crafted to fit the natural contours of your hand, this mouse helps prevent common symptoms of mouse-related strain injuries. Its ergonomic shape promotes comfort and reduces fatigue, making it ideal for extended use.

Convenient Recharging
Say goodbye to the hassle of replacing batteries. This mouse is rechargeable via the included USB-C cable, providing a convenient and eco-friendly power solution.

Quiet Operation
Enjoy a quieter workspace with silent clicks for both the left and right buttons. This feature minimizes noise, allowing you to focus without disturbing those around you.

Adjustable DPI
Customize your cursor speed with six adjustable DPI levels (800/1200/1600/2400/3600/4000). Whether you need precision for detailed work or speed for quick navigation, this mouse has you covered.

Intelligent Power Management
Maximize battery life with the built-in On/Off switch and intelligent power-saving function. This ensures your mouse is always ready when you need it and conserves energy when you don’t.

Side Buttons for Easy Navigation
Navigate web pages and documents effortlessly with the conveniently located side buttons. These buttons provide quick access to forward and backward functions, enhancing your productivity.

Short summary description Ewent EW3208 mouse Universal Right-hand RF Wireless + Bluetooth Optical 4000 DPI:
This short summary of the Ewent EW3208 mouse Universal Right-hand RF Wireless + Bluetooth Optical 4000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent EW3208, Right-hand, Vertical design, Optical, RF Wireless + Bluetooth, 4000 DPI, Black

Long summary description Ewent EW3208 mouse Universal Right-hand RF Wireless + Bluetooth Optical 4000 DPI:
This is an auto-generated long summary of Ewent EW3208 mouse Universal Right-hand RF Wireless + Bluetooth Optical 4000 DPI based on the first three specs of the first five spec groups.

Ewent EW3208. Form factor: Right-hand, Vertical design. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 4000 DPI, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Universal
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
4000 DPI
Scroll type *
Wheel
Buttons quantity *
6
Silent click
Yes
Customizable movement resolution
Yes
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Ergonomic design
Yes
Design
Vertical design
Yes
Product colour *
Black
Surface coloration
Monochromatic
Thumb rest
Yes
Power
Power source *
Batteries
Rechargeable
Yes
Charging port type
USB Type-C
Battery type
Built-in battery
Battery capacity
400 mAh
Weight & dimensions
Width
74 mm
Depth
107 mm
Height
71 mm
Packaging data
Quantity per pack *
1 pc(s)