location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent EW1105 interface cards/adapter Internal USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW1105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW1105
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ewent EW1105 interface cards/adapter Internal USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: USB 2.0
  • - 0,48 Gbit/s
Warranty: 5-Year
Long product name Ewent EW1105 interface cards/adapter Internal USB 2.0 :
The long product name of Ewent EW1105 interface cards/adapter Internal USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4x USB, 32-bit PCI 2.1, 480Mbit/s
More>>>
Ewent EW1105 interface cards/adapter Internal USB 2.0:
The official description of Ewent EW1105 interface cards/adapter Internal USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

How many USB devices do you have? Your pc must have many USB connections to use your webcam, Skype™ phone and MP3 player. The Ewent 4+1 Port PCI Card USB 2.0 is the ideal solution to extend your pc with 5 USB connections. Enjoy high-speed data transfer and easy-access now and in the future!

- Simply extend the number of USB connections
- Enjoy high transfer rates thanks to USB 2.0
- Connect your USB accessories the easy way
- Up to 480Mbps transfer speed
- Easy installation
- 5-Year warranty
- Accessible helpdesk
- Multilingual user manual

Short summary description Ewent EW1105 interface cards/adapter Internal USB 2.0:
This short summary of the Ewent EW1105 interface cards/adapter Internal USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent EW1105, PCI, USB 2.0, 0,48 Gbit/s

Long summary description Ewent EW1105 interface cards/adapter Internal USB 2.0:
This is an auto-generated long summary of Ewent EW1105 interface cards/adapter Internal USB 2.0 based on the first three specs of the first five spec groups.

Ewent EW1105. Host interface: PCI, Output interface: USB 2.0. Data transfer rate (max): 0,48 Gbit/s

Ports & interfaces
Host interface *
PCI
Output interface *
USB 2.0
USB 2.0 ports quantity
4
Ports & interfaces
Internal USB 2.0 ports quantity
1
Design
Internal *
Yes
Features
Data transfer rate (max)
0,48 Gbit/s
Brand Image Product code Product Stock Price from
Ewent EW1039 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) Ewent EW1039 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
EW1039 EW1039 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW7016 interface cards/adapter IDE/ATA, SATA Ewent EW7016 interface cards/adapter IDE/ATA, SATA
(show image)
EW7016 EW7016 0.00
(excl. VAT)
0 (incl. VAT)