location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-7800 XGA 3500ALu 250W 5.5kg data projector 3,500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-7800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H119040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-7800 XGA 3500ALu 250W 5.5kg data projector 3,500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 3,500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 700:1
Long product name Epson EMP-7800 XGA 3500ALu 250W 5.5kg data projector 3,500 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson EMP-7800 XGA 3500ALu 250W 5.5kg data projector 3,500 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPSON EMP-7800 LCD XGA 3500ALu 250W
More>>>
Epson EMP-7800 XGA 3500ALu 250W 5.5kg data projector 3,500 ANSI lumens LCD XGA (1024x768):
The official description of Epson EMP-7800 XGA 3500ALu 250W 5.5kg data projector 3,500 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EPSON extended warranty


For those professionals who spend a great deal of their time in meeting rooms, EPSON delivers the EPSON EMP-7800. This breakthrough desktop projector packs a real punch, giving ultra-bright and high contrast imaging with portability and a whole host of great features.

When you are dealing with important make-or-break presentations, the last thing you need to be worrying about is your projection system. Which is why the EPSON EMP-7800 has been specifically designed as a complete presentation solution, featuring the latest sophisticated EPSON components and network functions, broad compatibility and no-nonsense set-up and operation. It is a true 21st Century business tool.

At 3,500 ANSI Lumens the EPSON EMP-7800 is one of the brightest projectors on the market. Coupled with a very high contrast ratio and pure XGA resolution it is perfect for making clear, sharp and dynamic presentations. A remarkably powerful system for a portable projection unit, EPSONs new 1.0 DREAM III LCD panel technology makes this imaging brilliance possible.

Complete Network Control
To ensure presentations are a whole lot easier, the EPSON EMP-7800 boasts comprehensive network usage with the new EPSON EasyMP.net function. Over a standard LAN or TCP/IP network, projector settings can be monitored and basic functions controlled from anywhere. Within this environment, various software applications allow easy adjustment for monitoring and controlling operation. Use them to check for errors and warnings concerning fan and temperature status and lamp life, or to change the aspect ratio, input source and IP address.

Easy to Use, Impossible to Beat
The EPSON EMP-7800 is very easy to set-up and operate, making it perfect for portability between different rooms. A host of features enable a very quick set-up; just place it on a desk, switch on and connect. Dont worry about distance or angle from the screen, the EPSON EMP-7800 boasts a very short throw distance a 60 screen can be handled at just 1.6m and the great Quick Corner function lets you fully control the projection shape through a simple on-screen window. It doesnt even matter if the projection area isnt white, as EPSON Wall Shot technology will modify the colour matrix to suit; perfect for those impromptu or last minute meetings.

Short summary description Epson EMP-7800 XGA 3500ALu 250W 5.5kg data projector 3,500 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-7800 XGA 3500ALu 250W 5.5kg data projector 3,500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-7800 XGA 3500ALu 250W 5.5kg, 3,500 ANSI lumens, LCD, XGA (1024x768), 700:1, 15 - 107 kHz, 50 - 120 Hz

Long summary description Epson EMP-7800 XGA 3500ALu 250W 5.5kg data projector 3,500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-7800 XGA 3500ALu 250W 5.5kg data projector 3,500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-7800 XGA 3500ALu 250W 5.5kg. Projector brightness: 3,500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Country of origin: Japan. Market positioning: Home cinema. Display: LCD

Projector
Projector brightness *
3,500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
700:1
Horizontal scan range
15 - 107 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
250 W
Features
Country of origin
Japan
Design
Market positioning *
Home cinema
Display
Display
LCD
Weight & dimensions
Weight *
5 kg
Package width
410 mm
Package depth
510 mm
Weight & dimensions
Package height
298 mm
Package weight
9,45 kg
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
12 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
193,8 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
24 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
193,8 cm
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
325 x 419 x 117 mm
Resolution
1024 x 768 pixels
Recommended operating temperature range (T-T)
5 - 35 °C