location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041257
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:01:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets photo paper :
The long product name of Epson Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photographic Papers - Letter - 8.5" x 11" - Matte - 50 Sheet
More>>>
Epson Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets photo paper:
The official description of Epson Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium Presentation Paper delivers long-lasting photographs with a matte finish. With its heavyweight, bright white, ultra-smooth finish, this paper is perfect for non-glare photographs, craft projects and signage. Also, available in borderless sizes.

Features:

- Heavyweight, ultra-smooth, bright white with a matte finish.
- Perfect for B&W photos, enlargements and cherished photos.
- Print favorite photos on a Non-Glare Finish.
- Resists fading up to 72 years.
- Guaranteed to work with ALL Ink Jet Printers.

Short summary description Epson Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets photo paper:
This short summary of the Epson Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets, 167 g/m², 9 µm, 94%, 8.5 x 11", 97 %

Long summary description Epson Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets photo paper:
This is an auto-generated long summary of Epson Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets photo paper based on the first three specs of the first five spec groups.

Epson Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets. Media weight: 167 g/m², Printing media thickness: 9 µm, Opacity: 94%. Media size (1 slide): 8.5 x 11", Printing material brightness: 97 %

Features
Media weight *
167 g/m²
Printing media thickness
9 µm
Opacity
94%
Other features
Media size (1 slide)
8.5 x 11"
Printing material brightness
97 %
Brand Image Product code Product Stock Price from
Epson Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets photo paper Epson Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets photo paper
(show image)
S042180 Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 2 distributor(s)