location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 3 year extended warranty; 3 / 1 year enhanced warranty; Installation; Training

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPSON CoverPlus Service Option Pack - 55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECPGRP55
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson 3 year extended warranty; 3 / 1 year enhanced warranty; Installation; Training :
The long product name of Epson 3 year extended warranty; 3 / 1 year enhanced warranty; Installation; Training. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 year extended warranty; 3 / 1 year enhanced warranty; Installation; Training
More>>>
Epson 3 year extended warranty; 3 / 1 year enhanced warranty; Installation; Training:
The official description of Epson 3 year extended warranty; 3 / 1 year enhanced warranty; Installation; Training as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Decide on the service you need, Extended Warranty, Enhanced Warranty, Installation or Training. Purchase the appropriate Service Option
Pack for your EPSON product and telephone EPSON to register.

- 3 year Extended Warranty Service Extends the standard warranty supplied with your EPSON product to 3 years from the date the product
was purchased by its first user.

- 1, 2 or 3 year Enhanced Warranty Service Provides on-site Enhanced Warranty Service for a period of 1, 2 or 3 years after purchasing the
pack. An engineer will visit on-site within 8 working hours after you contact EPSON to report a fault. The product will be repaired or replaced
within 16 working hours of the call to EPSON. Includes the supply and installation of service kits on models that require them and annual
service checks. Starts from the date the Services pack is registered with EPSON.

- Installation Service Includes unpacking, setup and configuration at your premises, supervision and assistance to install the software drivers
supplied with the product on one computer and one server, connecting the product and testing to ensure correct setup and configuration.
Packaging can be removed and disposed of if requested. Delivery of the product is not included.

- Training Service (for Administrators or Key Users) will vary depending on the model and customer applications but will generally include: use
of control panel buttons and switches, changing default settings, when and how to replace consumables, loading paper, user maintenance
items, assistance to install the software drivers supplied with the product on one computer and one server, using the driver software and
advice on how the product can be used for the purpose for which you purchased it.

This Option Pack inclides the following services:
- 3 year extended warranty

For any product from the list:
AcuLaser C900 series
AcuLaser CX11N series
EPL-N2050+ series
EPL-N3000 series

- 1 year enhanced warranty:
AcuLaser C4000 series
AcuLaser C4100 series

- 3 year enhanced warranty:
AcuLaser 2600N series
AcuLaser C1100 series
AcuLaser C2600N series

- Installation:
AcuLaser C3000 series
AcuLaser C4000 series
AcuLaser C4100 series
AcuLaser C4200DN series
AcuLaser C8600 series
AcuLaser C9100 series
EPL-N2750 series
EPL-N7000

- Training:
AcuLaser C3000 series
AcuLaser C4000 series
AcuLaser C4100 series
AcuLaser C4200DN series
AcuLaser C8600 series
AcuLaser C9100 series
EPL-N2750 series
EPL-N7000

- Installation and training:
AcuLaser 2600N series
AcuLaser C900 series
AcuLaser C1100 series
AcuLaser C1900 series
AcuLaser C2600N series
AcuLaser Color Station C8600 (excluding printer)
AcuLaser CX11N series
Color Proofer 5500
EPL-N2050+ series
EPL-N3000 series
Stylus Pro 4000
Stylus Pro 4800
Stylus Pro 5000
Stylus Pro 5500

Short summary description Epson 3 year extended warranty; 3 / 1 year enhanced warranty; Installation; Training:
This short summary of the Epson 3 year extended warranty; 3 / 1 year enhanced warranty; Installation; Training data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 3 year extended warranty; 3 / 1 year enhanced warranty; Installation; Training, United Kingdom, 1 pc(s), 160 mm, 224 mm, 2 mm, 100 cm

Long summary description Epson 3 year extended warranty; 3 / 1 year enhanced warranty; Installation; Training:
This is an auto-generated long summary of Epson 3 year extended warranty; 3 / 1 year enhanced warranty; Installation; Training based on the first three specs of the first five spec groups.

Epson 3 year extended warranty; 3 / 1 year enhanced warranty; Installation; Training. Country of origin: United Kingdom. Quantity per pack: 1 pc(s), Package width: 160 mm, Package depth: 224 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 414,9 m. Including: Installation/Training

Features
Country of origin
United Kingdom
Including
Installation/Training
Packaging data
Quantity per pack
1 pc(s)
Package width
160 mm
Package depth
224 mm
Package height
2 mm
Logistics data
Pallet width (UK)
100 cm
Logistics data
Pallet length (UK)
120 cm
Pallet height (UK)
414,9 m
Pallet width
80 cm
Pallet length
120 cm
Pallet height
414,9 m
Quantity per pallet
26250 pc(s)
Quantity per pallet (UK)
31500 pc(s)
Quantity per pallet layer
25 pc(s)
Quantity per pallet layer (UK)
30 pc(s)
Country Distributor
United Kingdom 1 distributor(s)