location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 3 year extended warranty 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cover Plus Extended Warranty Pack 30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECPGRP30
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson 3 year extended warranty 3 year(s) :
The long product name of Epson 3 year extended warranty 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 year extended warranty
More>>>
Epson 3 year extended warranty 3 year(s):
The official description of Epson 3 year extended warranty 3 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Decide on the service you need, Extended Warranty, Enhanced Warranty, Installation or Training. Purchase the appropriate Service Option
Pack for your EPSON product and telephone EPSON to register.

- 3 year Extended Warranty Service Extends the standard warranty supplied with your EPSON product to 3 years from the date the product
was purchased by its first user.

- 1, 2 or 3 year Enhanced Warranty Service Provides on-site Enhanced Warranty Service for a period of 1, 2 or 3 years after purchasing the
pack. An engineer will visit on-site within 8 working hours after you contact EPSON to report a fault. The product will be repaired or replaced
within 16 working hours of the call to EPSON. Includes the supply and installation of service kits on models that require them and annual
service checks. Starts from the date the Services pack is registered with EPSON.

- Installation Service Includes unpacking, setup and configuration at your premises, supervision and assistance to install the software drivers
supplied with the product on one computer and one server, connecting the product and testing to ensure correct setup and configuration.
Packaging can be removed and disposed of if requested. Delivery of the product is not included.

- Training Service (for Administrators or Key Users) will vary depending on the model and customer applications but will generally include: use
of control panel buttons and switches, changing default settings, when and how to replace consumables, loading paper, user maintenance
items, assistance to install the software drivers supplied with the product on one computer and one server, using the driver software and
advice on how the product can be used for the purpose for which you purchased it.

This Option Pack inclides the following services:
- 3 year extended warranty

For any product from the list:
EPL-5900L
EPL-6100L
EPL-6200L
FX-980
FX-2180
LQ-870
LQ-2080LQ-2090
LQ-2180
Perfection 1640SU
Perfection 1660 Photo
Perfection 2400 Photo
Perfection 3170 series
Perfection 4180 Photo
Perfection 4490 Photo
Stylus CX5200
Stylus CX5400
Stylus CX6400
Stylus CX6600
Stylus Photo 915
Stylus Photo RX420

Short summary description Epson 3 year extended warranty 3 year(s):
This short summary of the Epson 3 year extended warranty 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 3 year extended warranty, 3 year(s)

Long summary description Epson 3 year extended warranty 3 year(s):
This is an auto-generated long summary of Epson 3 year extended warranty 3 year(s) based on the first three specs of the first five spec groups.

Epson 3 year extended warranty. Number of years: 3 year(s)

Features
Number of years
3 year(s)
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
160 mm
Package depth
225 mm
Package height
1 mm
Country Distributor
United Kingdom 1 distributor(s)