location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-680Pro dot matrix printer 413 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-680Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C376101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343832138 show
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LQ-680Pro dot matrix printer 413 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 413 cps
  • - 55 dB
  • - Buffer size: 64 KB
  • - 400 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 38 W
Warranty: Two year limited warranty in the U.S. and Canada
Long product name Epson LQ-680Pro dot matrix printer 413 cps :
The long product name of Epson LQ-680Pro dot matrix printer 413 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LQ-680Pro Impact Printer / 24-pin / 64 KB / 55 dB(A) / Parallel
More>>>
Epson LQ-680Pro dot matrix printer 413 cps:
The official description of Epson LQ-680Pro dot matrix printer 413 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- High-speed, 24-pin printing.
- Flatbed APG (Automatic Platen Gap) adjustment technology.
- Multipart printing and front versatility.
- MTBF rating of 10,000 POH; 400-million strokes/wire print head life.
- Windows 3.1x, 95, 98, 2000, Me and NT 3.51/4.0 printer drivers.
- Unbeatable service and support.

Short summary description Epson LQ-680Pro dot matrix printer 413 cps:
This short summary of the Epson LQ-680Pro dot matrix printer 413 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-680Pro, 413 cps, 64 KB, 55 dB, Bi-directional, 400 million characters, 2 million characters

Long summary description Epson LQ-680Pro dot matrix printer 413 cps:
This is an auto-generated long summary of Epson LQ-680Pro dot matrix printer 413 cps based on the first three specs of the first five spec groups.

Epson LQ-680Pro. Maximum print speed: 413 cps. Buffer size: 64 KB, Sound pressure level (printing): 55 dB. Print direction: Bi-directional, Print head life: 400 million characters, Ribbon life: 2 million characters. Power consumption (typical): 38 W. Weight: 9,4 kg

Printing
Colour *
No
Maximum print speed *
413 cps
Features
Buffer size *
64 KB
Sound pressure level (printing) *
55 dB
Endurance
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life
2 million characters
Endurance
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
38 W
Weight & dimensions
Weight
9,4 kg
Other features
Dimensions (WxDxH)
497 x 387 x 230 mm
Connectivity technology
Wired
Technical details
Sustainability certificates
ENERGY STAR