location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T05A200 ink cartridge 1 pc(s) Original High (XL) Yield Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T05A200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T05A200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946676807 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13T05A200 ink cartridge 1 pc(s) Original High (XL) Yield Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Supply type: Single pack
  • - High (XL) Yield
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson C13T05A200 ink cartridge 1 pc(s) Original High (XL) Yield Cyan :
The long product name of Epson C13T05A200 ink cartridge 1 pc(s) Original High (XL) Yield Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce Pro WF-C87xR Cyan XL Ink Supply Unit
More>>>
Short summary description Epson C13T05A200 ink cartridge 1 pc(s) Original High (XL) Yield Cyan:
This short summary of the Epson C13T05A200 ink cartridge 1 pc(s) Original High (XL) Yield Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T05A200, High (XL) Yield, Cyan, 1 pc(s), Single pack

Long summary description Epson C13T05A200 ink cartridge 1 pc(s) Original High (XL) Yield Cyan:
This is an auto-generated long summary of Epson C13T05A200 ink cartridge 1 pc(s) Original High (XL) Yield Cyan based on the first three specs of the first five spec groups.

Epson C13T05A200. Cartridge capacity: High (XL) Yield, Supply type: Single pack, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
WorkForce Pro WF-C879RDWF Series WorkForce Pro WF-C879RDTWFC WorkForce Pro WF-C879RDTWF EPP WorkForce Pro WF-C879RDTWF WorkForce Pro WF-C879RD3TWFC EPP WorkForce Pro WF-C879RD3TWFC WorkForce Pro WF-C878RDWF Series WorkForce Pro WF-C878RDWF WorkForce Pro WF-C878RDTWFC WorkForce Pro WF-C878RDTWF WorkForce Pro WF-C878RD3TWFC
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Cyan
Brand compatibility *
Epson
Supply type *
Single pack
Country of origin
Japan
Packaging data
Package width
143 mm
Package depth
277 mm
Package height
40 mm
Package weight
380 g
Logistics data
Quantity per pallet
576 pc(s)
Quantity per master (outer) case
24 pc(s)
Master (outer) case GTIN (EAN/UPC)
8715946681153
Harmonized System (HS) code
84439990
Quantity per pallet (UK)
768 pc(s)
Country Distributor
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)
Nederland 1 distributor(s)
Portugal 1 distributor(s)