location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor C13S210057 printer/scanner spare part 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maintenance box :LFP desktop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S210057
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946631585 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor C13S210057 printer/scanner spare part 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Device compatibility: Large format printer
  • - Brand compatibility: Epson
  • - Grey
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Epson SureColor C13S210057 printer/scanner spare part 1 pc(s) :
The long product name of Epson SureColor C13S210057 printer/scanner spare part 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Maintenance box :LFP desktop
More>>>
Short summary description Epson SureColor C13S210057 printer/scanner spare part 1 pc(s):
This short summary of the Epson SureColor C13S210057 printer/scanner spare part 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor C13S210057, Grey, 1 pc(s)

Long summary description Epson SureColor C13S210057 printer/scanner spare part 1 pc(s):
This is an auto-generated long summary of Epson SureColor C13S210057 printer/scanner spare part 1 pc(s) based on the first three specs of the first five spec groups.

Epson SureColor C13S210057. Device compatibility: Large format printer, Brand compatibility: Epson, Compatibility: - SureColor SC-T5100N - SureColor SC-T5100 - SureColor SC-T3100N - SureColor SC-T3100, Product colour: Grey. Quantity per pack: 1 pc(s)

Features
Device compatibility *
Large format printer
Brand compatibility *
Epson
Compatibility *
- SureColor SC-T5100N - SureColor SC-T5100 - SureColor SC-T3100N - SureColor SC-T3100
Product colour
Grey
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
83 mm
Package depth
142 mm
Packaging data
Package height
86 mm
Package weight
0,22 g
Logistics data
Master (outer) case weight
26 g
Master (outer) case length
751 mm
Master (outer) case width
466 mm
Master (outer) case height
222 mm
Quantity per master (outer) case
50 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)