location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S051199 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maintenance Unit 100k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051199
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946472737
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 20:33:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13S051199 printer kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Laser
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson C13S051199 printer kit :
The long product name of Epson C13S051199 printer kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Maintenance Unit 100k
More>>>
Short summary description Epson C13S051199 printer kit:
This short summary of the Epson C13S051199 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S051199, Laser, China, C13S051199, 100000 pages, Epson, - AcuLaser MX20DTNF - AcuLaser MX20DTN - AcuLaser MX20DNF - AcuLaser MX20DN - AcuLaser M2300DTN -...

Long summary description Epson C13S051199 printer kit:
This is an auto-generated long summary of Epson C13S051199 printer kit based on the first three specs of the first five spec groups.

Epson C13S051199. Print technology: Laser, Country of origin: China, OEM code: C13S051199. Quantity per pack: 1 pc(s), Package weight: 4,16 g, Package width: 305 mm. Quantity per pallet: 12 pc(s), Pallet width (UK): 100 cm, Pallet length (UK): 120 cm

Features
Print technology
Laser
Country of origin
China
OEM code
C13S051199
Black ink page yield
100000 pages
Brand compatibility
Epson
Compatibility
- AcuLaser MX20DTNF - AcuLaser MX20DTN - AcuLaser MX20DNF - AcuLaser MX20DN - AcuLaser M2300DTN - AcuLaser M2300DT - AcuLaser M2300DN - AcuLaser M2300D
Packaging data
Quantity per pack
1 pc(s)
Package weight
4,16 g
Package width
305 mm
Packaging data
Package depth
500 mm
Package height
415 mm
Logistics data
Quantity per pallet
12 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
83,4 cm
Pallet width
80 cm
Pallet length
120 cm
Pallet height
83,4 cm
Quantity per pallet (UK)
24 pc(s)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer Epson C13S051199 printer kit:
Disclaimer

(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield