location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Fabric Ribbon printer ribbon 3000000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson SIDM Black Ribbon Cartridge for FX/LX/MX-100/105/10xx/11xx (C13S015020BA) #8755
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S015020BA
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:43:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Fabric Ribbon printer ribbon 3000000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3000000 pages
  • - 9-pin
  • - 1 pc(s)
Long product name Epson Fabric Ribbon printer ribbon 3000000 pages :
The long product name of Epson Fabric Ribbon printer ribbon 3000000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fabric Ribbon, 9pin, black
More>>>
Epson Fabric Ribbon printer ribbon 3000000 pages:
The official description of Epson Fabric Ribbon printer ribbon 3000000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to precise specifications, EPSON's fabric ribbons provide maximum durability for machines working in extreme environments.

Compatible Main Units : FX-1050 /FX-1170 /LX-1170 /FX-1180+ /FX-1180 /FX-100 /FX-1000 FX-105 /FX-1050+ /LX-1050 /LX-1050+ /RX-100.

Short summary description Epson Fabric Ribbon printer ribbon 3000000 pages:
This short summary of the Epson Fabric Ribbon printer ribbon 3000000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Fabric Ribbon, FX-1050 /FX-1170 /LX-1170 /FX-1180+ /FX-1180 /FX-100 /FX-1000 FX-105 /FX-1050+ /LX-1050 /LX-1050+..., 3000000 pages, 9-pin, China, 170 g, 90 mm

Long summary description Epson Fabric Ribbon printer ribbon 3000000 pages:
This is an auto-generated long summary of Epson Fabric Ribbon printer ribbon 3000000 pages based on the first three specs of the first five spec groups.

Epson Fabric Ribbon. Compatibility: FX-1050 /FX-1170 /LX-1170 /FX-1180+ /FX-1180 /FX-100 /FX-1000 FX-105 /FX-1050+ /LX-1050 /LX-1050+..., Page yield: 3000000 pages, Print head: 9-pin. Weight: 170 g. Package width: 90 mm, Package depth: 500 mm, Package height: 30 mm. Ribbon size: 496x91x35mm. Quantity per pallet: 1200 pc(s), Pallet length: 120 cm, Pallet width: 80 cm

Performance
Page yield
3000000 pages
Print head
9-pin
Country of origin
China
Compatibility *
FX-1050 /FX-1170 /LX-1170 /FX-1180+ /FX-1180 /FX-100 /FX-1000 FX-105 /FX-1050+ /LX-1050 /LX-1050+ /RX-100
Weight & dimensions
Weight
170 g
Packaging data
Package width
90 mm
Package depth
500 mm
Package height
30 mm
Package weight
160 g
Quantity per pack
1 pc(s)
Other features
Ribbon size
496x91x35mm
Logistics data
Quantity per pallet
1200 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
27 cm
Quantity per pallet layer
300 pc(s)
Quantity per pallet layer (UK)
300 pc(s)
Quantity per pallet (UK)
1200 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
27 cm
Minimum order quantity
50 pc(s)