location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson External Ethernet - USB 10/100 Base TX print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EpsonNet 10/100 Base Tx USB External Print Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C824023
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2019 10:34:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson External Ethernet - USB 10/100 Base TX print server Ethernet LAN :
The long product name of Epson External Ethernet - USB 10/100 Base TX print server Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External Ethernet Print Server - USB 10/100 Base TX
More>>>
Epson External Ethernet - USB 10/100 Base TX print server Ethernet LAN:
The official description of Epson External Ethernet - USB 10/100 Base TX print server Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Net 10/100 Base TX External Printer Server (USB) connects to selected Epson printers to create a connection between the printer and a local area network.
Establishing a printer on the network easy using the Epson Net Win/Mac Assist utilities provided. It can be configured by direct connection to it's USB port or over the network.

Its completely compatible with Microsoft

Short summary description Epson External Ethernet - USB 10/100 Base TX print server Ethernet LAN:
This short summary of the Epson External Ethernet - USB 10/100 Base TX print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson External Ethernet Print Server - USB 10/100 Base TX, Taiwan, Ethernet LAN, 500 g, 1 pc(s), 100 mm, 300 mm

Long summary description Epson External Ethernet - USB 10/100 Base TX print server Ethernet LAN:
This is an auto-generated long summary of Epson External Ethernet - USB 10/100 Base TX print server Ethernet LAN based on the first three specs of the first five spec groups.

Epson External Ethernet Print Server - USB 10/100 Base TX. Country of origin: Taiwan. Network connection type: Ethernet LAN. Weight: 500 g. Quantity per pack: 1 pc(s), Package width: 100 mm, Package depth: 300 mm. Data transfer rate: 100 Mbit/s, Dimensions (WxDxH): 43 x 151 x 160 mm, Supported protocols: Windows: TCP/IP,IPP, NetBEUI Macintosh: AppleTalk NetWare: Bindery Mode, NDS mode Bindery...

Features
Country of origin
Taiwan
Network
Network connection type *
Ethernet LAN
Weight & dimensions
Weight
500 g
Packaging data
Quantity per pack
1 pc(s)
Package width
100 mm
Package depth
300 mm
Package height
210 mm
Package weight
1,5 kg
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
15 - 85%
Operational conditions
Storage temperature (T-T)
-30 - 60 °C
Other features
Data transfer rate
100 Mbit/s
I/O ports
USB Port, USB
Dimensions (WxDxH)
43 x 151 x 160 mm
Supported protocols
Windows: TCP/IP,IPP, NetBEUI Macintosh: AppleTalk NetWare: Bindery Mode, NDS mode Bindery emulation mode, NDS Queue-based print system NDPS OS/2: TCP/IP (lprportd) NetBEUI UNIX: lpr, ftp, Ethernet, Fast Ethernet
Printer support
Stylus C64, Stylus C84 Photo Edition, Stylus Color 1160, Stylus Photo 950, Stylus Photo 1290S, Stylus Photo 2100, Stylus CX3200, Stylus CX5400, Stylus CX6400, Stylus Photo RX500, LQ-630, LQ-630S
Compatible operating systems
Windows 95/98/98SE/Me/XP/NT4.0/2000 Macintosh MacOS X 10.x, 9.x, 8.x NetWare 3.x/4.x/5.x/6.0 OS/2 V3,V4 UNIX
Networking features
10BaseT, 100 Base TX
Non-operating relative humidity (non-condensing)
5 - 90%