location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Additional Push/Pull Tractor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson SIDM Pull Tractor Unit for LX-1170+II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C800341
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946104232
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2020 16:07:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Additional Push/Pull Tractor :
The long product name of Epson Additional Push/Pull Tractor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Additional Push/Pull Tractor for LX-1170
More>>>
Short summary description Epson Additional Push/Pull Tractor:
This short summary of the Epson Additional Push/Pull Tractor data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Additional Push/Pull Tractor, Epson, LX-1170 II, Japan, 1 pc(s), 125 mm, 565 mm

Long summary description Epson Additional Push/Pull Tractor:
This is an auto-generated long summary of Epson Additional Push/Pull Tractor based on the first three specs of the first five spec groups.

Epson Additional Push/Pull Tractor. Brand compatibility: Epson, Compatibility: LX-1170 II, Country of origin: Japan. Quantity per pack: 1 pc(s), Package width: 125 mm, Package depth: 565 mm

Features
Brand compatibility *
Epson
Compatibility *
LX-1170 II
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
125 mm
Package depth
565 mm
Package height
54 mm
Package weight
540 g
Country Distributor
United Kingdom 1 distributor(s)