Epson logo

Epson EcoTank L1116 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101128
Info modified on:
10 Mar 2024, 10:10:44
Long product name Epson EcoTank L1116 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:

PrecisionCore Print Head, 4800 x 1200 DPI, A3, 64 g/m² - 255 g/m², USB, Ethernet, WiFi, 17 kg

Epson EcoTank L1116 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:

This feature-rich EcoTank for small office and business users makes light of A3+ tasks, while offering a low cost per page. A3+ jobs can be accomplished quickly thanks to fast print speeds, two 250-sheet A3 front trays and a 50-sheet A3 rear feed. Print how you like with mobile printing, Ethernet and a 6.1cm LCD screen.

Get more done in less time

This fast and efficient printer that can deliver a first page in as little as 5½ seconds¹ and print speeds of 25ppm in black and colour2.

Feature-rich A3+ EcoTank

The L11160 is designed for printing up to A3+. It's easy to navigate the extensive range of features via the 6.1cm LCD screen and hard keys.

Keep on saving

Making a saving every time you print with this EcoTank that delivers an incredibly low cost per page. Unlike other printers, EcoTank features large ink tanks that you fill with low-cost ink bottles.

Business quality printing

The fast drying pigment ink produces smudge-free and highlighter-resistant prints. With this reliable and high-quality ink, you can be sure it will deliver great prints with clear text and vivid colours. From one set of replacement inks, you can produce up to 7,500 pages in black and 6,000 in colour3.

Print from almost anywhere

It's easy to print from mobiles, tablets and laptops using EcoTank. With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Epson iPrint app4.

Easy to use and reliable

Filling the ink tanks is simple with the resealable, intuitive and drip-free ink bottles. Epson’s unique Heat-Free PrecisionCore Technology offers improved reliability, reduced downtime and less environmental impact. No warm up time and the first page prints fast using less power.

Short summary description Epson EcoTank L1116 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:

Epson EcoTank L1116, Colour, 4, 4800 x 1200 DPI, A3, 32 ppm, Duplex printing

Long summary description Epson EcoTank L1116 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi:

Epson EcoTank L1116. Colour, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm. Duplex printing. Wi-Fi. Product colour: Black

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.