location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-C5290DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-C5290DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG05402BY
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-C5290DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 1200 DPI Colour
  • - A4 34 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Long product name Epson WorkForce Pro WF-C5290DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi :
The long product name of Epson WorkForce Pro WF-C5290DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800 x 1200 DPI, 45000 p/mnth max, Wi-Fi 802.11b/g/n, USB 1.1 Type A, USB 2.0, Ethernet 10/100/1000, NFC, 15.3 kg
More>>>
Epson WorkForce Pro WF-C5290DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
The official description of Epson WorkForce Pro WF-C5290DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WorkForce Pro WF-C5290DW
This small workgroup business printer is perfect for the business environment, from small offices to large corporates who may have traditionally used lasers and want to cut costs, increase productivity and reduce downtime. This is while also cutting their business' environmental impact and improving their CSR reputation.

Save money
It can help businesses save at least 50% on their colour CPP (cost per page) versus comparable laser models. Designed for workgroups, your business can avoid the hidden employee productivity costs associated with centralised printing. Further lower costs by changing consumables less with its innovative ink supply system.

High productivity and low intervention
Delivering the Fastest First Page Out Time (FPOT) in its segment for both colour (5.3 seconds) and mono (4.8 seconds) prints against comparable lasers. Print up to 10,000 pages in monochrome and 5,000 in colour without changing supplies with the largest ink yield in this segment. Largest standard paper capacity of 330 sheets in this market segment.

Reduce your impact
Benefit from low-power consumption without compromising on an ultra-sharp output, with at least 90% less energy used than comparable laser models.

Built for business
A range of software and tools provide secure print options, and help manage devices remotely. NFC and wireless connectivity also supports printing from mobile devices. And with its smartphone inspired user interface, it's intuitive to operate.

Short summary description Epson WorkForce Pro WF-C5290DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Epson WorkForce Pro WF-C5290DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-C5290DW, Colour, 4800 x 1200 DPI, 4, A4, 45000 pages per month, 34 ppm

Long summary description Epson WorkForce Pro WF-C5290DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-C5290DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-C5290DW. Colour, Number of print cartridges: 4, Maximum duty cycle: 45000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: Black, White

Features
Recommended duty cycle
250 - 2500 pages per month
Duplex printing *
Yes
Page description languages *
ESC/P-R, PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
45000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
4,8 s
Time to first page (colour, normal)
5,3 s
Print speed (ISO/IEC 24734) mono
24 ipm
Print speed (ISO/IEC 24734) colour
24 ipm
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
830 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
Multi-purpose tray media types
Envelopes, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C5, C6, DL
Photo paper sizes
9x13, 10x15, 13x18
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Direct printing
Yes
Standard interfaces
Ethernet, NFC, USB, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Security algorithms
64-bit WEP, 128-bit WEP, HTTPS, IPSec, SNMP, SSL/TLS, WPA-AES, WPA-PSK, WPA2-AES, WPA2-PSK
Supported network protocols
TCP/IPv4, TCP/IPv6, TCP, HTTP, IPv4, IPv6, IPSEC, SSL/TLS
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint, Google Cloud Print
Performance
Sound pressure level (printing)
55 dB
Design
Market positioning *
Business
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6,1 cm (2.4")
Country of origin
Indonesia
Power
Power consumption (printing) *
22 W
Power consumption (off)
0,2 W
Power consumption (standby)
1,2 W
Power consumption (ready)
7 W
Energy Star Typical Electricity Consumption (TEC)
0,2 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows Vista x64, Windows XP, Windows XP Home x64, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
425 mm
Depth
535 mm
Height
357 mm
Weight
15,3 kg
Packaging data
Quantity per pack
1 pc(s)
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Package width
490 mm
Package depth
550 mm
Package height
535 mm
Package weight
19,391 g
Logistics data
Quantity per pallet (UK)
8 pc(s)
Quantity per pallet
8 pc(s)
Country Distributor
United Arab Emirates 1 distributor(s)