location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank L805 inkjet printer 5760 x 1440 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L805
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE86402
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank L805 inkjet printer 5760 x 1440 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - A4 37 ppm Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - USB port Wi-Fi
Long product name Epson EcoTank L805 inkjet printer 5760 x 1440 DPI A4 Wi-Fi :
The long product name of Epson EcoTank L805 inkjet printer 5760 x 1440 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 5760 x 1440DPI, 37/38 ppm, USB 2.0, Wi-Fi, 547 x 289 x 187mm, 6kg
More>>>
Epson EcoTank L805 inkjet printer 5760 x 1440 DPI A4 Wi-Fi:
The official description of Epson EcoTank L805 inkjet printer 5760 x 1440 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photo printer with Wi-Fi, delivering low-cost and Epson-quality 6-colour photo printing with the convenience of an integrated ultra-high-capacity ink tank. Able to print from phones and tablets, the L805 allows photographers to easily connect and print their photos.

Say goodbye to cartridges

An integrated ink tank system delivers cost-effective photo prints. The ultra-high-capacity ink tank, utilising 70ml ink bottles, can print up to 1,900 quality 10x15cm photos for an ultra-low cost per page1. Refilling using individual ink bottles is quick and easy thanks to fast ink top-up technology, clearly labelled bottles and drip-free nozzles.

Easy to use and reliable

Primarily aimed at photographers, photolabs, advertising agencies, educational organisations and other users after an ultra-low cost per print solution for wireless photo printing, and printing onto CDs or DVDs. It's easy to increase productivity and reduce downtime with hassle-free set-up and reliable printing. Print a 10 x 15cm photo in as little as 12 seconds2, while the genuine integrated ink tank system with one year or 3,000 pages manufacturer warranty provides peace of mind.

Boost productivity

Wi-Fi connectivity and Epson Connect make printing from smartphones and tablets easy, while its compact, space-saving design makes it a great fit for most spaces. Expect quick-drying, smudge-free and consistent quality results from Epson's Micro Piezo technology and Epson genuine ink, which deliver prints with unrivalled durability, quality and reliability.

Short summary description Epson EcoTank L805 inkjet printer 5760 x 1440 DPI A4 Wi-Fi:
This short summary of the Epson EcoTank L805 inkjet printer 5760 x 1440 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank L805, 5760 x 1440 DPI, 6, A4, 37 ppm, Duplex printing, Black

Long summary description Epson EcoTank L805 inkjet printer 5760 x 1440 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson EcoTank L805 inkjet printer 5760 x 1440 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank L805. Number of print cartridges: 6. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 37 ppm. Duplex printing. Wi-Fi. Product colour: Black

Features
Duplex printing *
Yes
Duplex printing mode
Manual
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Ink tank system
Yes
Number of print cartridges *
6
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
37 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
120 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
USB port *
Yes
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Mobile printing technologies
Epson Connect, Epson Email Print, Epson IPrint
Performance
Card reader integrated
No
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
No
Power
Power consumption (printing) *
13 W
Power consumption (off)
0,3 W
Power consumption (standby)
3,3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
547 mm
Depth
289 mm
Height
187 mm
Weight
6 kg