location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L805
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE86301
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:34:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A4 37 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi
More>>>
Short summary description Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This short summary of the Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank L805, Colour, 5760 x 1440 DPI, 6, A4, 37 ppm, Black

Long summary description Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank L805. Colour, Number of print cartridges: 6. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 37 ppm. Wi-Fi. Product colour: Black

Features
Printing colours *
Black, Cyan, Magenta, Yellow
Ink tank system
Yes
Colour *
Yes
Number of print cartridges *
6
Printing
Print speed (colour, draft quality, A4/US Letter)
38 ppm
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
37 ppm
Input & output capacity
Total input capacity *
120 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Ports & interfaces
USB port *
Yes
Direct printing
Yes
Standard interfaces
USB, Wireless LAN
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Performance
Sound pressure level (printing)
39 dB
Design
Market positioning *
Home & office
Product colour *
Black
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
547 mm
Depth
289 mm
Height
187 mm
Weight
6 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:55
Uk has collected 6 expert reviews for Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%