location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Workforce AL-M400DTN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Workforce AL-M400DTN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC65011BW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946529943
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Workforce AL-M400DTN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 45 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1100 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
More>>>
Short summary description Epson Workforce AL-M400DTN 1200 x 1200 DPI A4:
This short summary of the Epson Workforce AL-M400DTN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Workforce AL-M400DTN, Laser, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing, Network ready

Long summary description Epson Workforce AL-M400DTN 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson Workforce AL-M400DTN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson Workforce AL-M400DTN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Network ready. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Duplex print speed (black, normal quality, A4/US Letter)
27 ppm
Warm-up time
18 s
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
200000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Epson ESC/P2, Epson FX, PCL 5c, PCL 6, PDF 1.6, PostScript 3
Country of origin
China
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
2350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
C6, DL
Custom media width
76,2 - 215,9 mm
Custom media length
127 - 355,6 mm
Paper tray media weight
60 - 216 g/m²
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
USB connector
USB Type-B
Network
Network ready
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SSDP, SLP, WSD, LLTD, Ping, TCP/IPv4, TCP/IPv6, IPSec, IEEE 802.1X
Performance
Internal memory *
128 MB
Maximum internal memory
1152 MB
Built-in processor
Yes
Processor frequency
600 MHz
Performance
Sound pressure level (printing)
55,9 dB
Sound power level (standby)
24,8 dB
Design
Product colour *
White
Built-in display *
Yes
Display number of lines
5 lines
Power
Power consumption (printing) *
454 W
Power consumption (max)
960 W
Power consumption (ready)
52 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows Vista, Windows Vista x64, Windows XP
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Storage temperature (T-T)
20 - 40 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Package width
700 mm
Package depth
530 mm
Package height
540 mm
Package weight
20,32 g
Packaging content
Quick start guide
Yes
Software CD
Yes
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
128,8 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet
4 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
128,8 cm
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
4 pc(s)
Other features
Quantity per pack
1 pc(s)
Country Distributor
España 2 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
México 1 distributor(s)