Epson logo

Epson Stylus Photo PX810FW Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102664
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 year standard warranty
Long product name Epson Stylus Photo PX810FW Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi:

Stylus Photo PX810FW, Hi-Definition 4-in-1, 5760 x 1440, CIS 4800x4800 dpi, USB 2.0, Wi-Fi

Epson Stylus Photo PX810FW Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi:

Print, scan, copy and fax from anywhere in the home with this wireless, Hi-Definition 4-in-1. It is easy to use thanks to the large, clear 19.8 cm touch panel that guides you through everything you want to do.

It prints glossy photos that look better and last longer than lab prints, allows you to personalise your CDs/DVDs with direct printing onto suitable discs, and prints A4 documents at speeds of up to 40 ppm.*²

The Automatic Document Feeder makes faxing or copying multi-page documents fast and effortless. Its two paper trays are ideal for storing A4 and photo-size paper simultaneously, so you won’t need to change paper each time you swap between photo and document printing.

It’s economical too. You can save paper by printing on both sides with the included auto-duplexer. And you save money with individual inks, as you only need to replace the colour used.

Short summary description Epson Stylus Photo PX810FW Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi:

Epson Stylus Photo PX810FW, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, A4, Direct printing

Long summary description Epson Stylus Photo PX810FW Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi:

Epson Stylus Photo PX810FW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.