Epson logo

Epson AcuLaser C2800N Colour 2400 x 2400 DPI

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76545
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 year
Long product name Epson AcuLaser C2800N Colour 2400 x 2400 DPI:

AcuLaser C2800N - 2400x2400, 25 ppm, 400 MHz

Epson AcuLaser C2800N Colour 2400 x 2400 DPI:

The perfect all-round business laser.
- Combine speed and ease of use with superb colour and mono results. The Epson AcuLaser C2800 series brings value, reliability and laser quality to workgroup colour printing.
- This is the perfect general purpose A4 colour laser for small work groups. Work quickly with a very fast first page out time and keep expenses down with a low cost per page. Integrate easily with a network interface, PCL and genuine Adobe PS3 languages as standard.
- This printer is easy to use, extremely reliable and simple to maintain. It’s also very quiet when printing. And it’s upgradable too, so you can add options such as a duplex unit as your business grows.
- All your A4 business printing needs – superb results for the whole office on media from recycled paper to envelopes.
- A high speed printing partner – print up to 25 ppm mono and 20 ppm colour with Epson ASIC technologies.
- Superior print quality – laser performance on everything from letters and graphics to full colour photos.
- Low cost of ownership – save money with high yield, economically priced consumables.
- Easy to set up – network interface as standard, free network management tools included.
- User friendly – easy to operate and maintain, with a large back-lit LCD for clear instructions.
- Keep office noise to a minimum – very quiet and unobtrusive when in use, silent when not printing.
- Keeps on working – run out of colour toner during a job and the printer will continue printing in mono.

Short summary description Epson AcuLaser C2800N Colour 2400 x 2400 DPI:

Epson AcuLaser C2800N, Colour, 2400 x 2400 DPI, 25 ppm, Network ready

Long summary description Epson AcuLaser C2800N Colour 2400 x 2400 DPI:

Epson AcuLaser C2800N. Colour. Maximum duty cycle: 60000 pages per month. Maximum resolution: 2400 x 2400 DPI, Print speed (black, normal quality, A4/US Letter): 25 ppm. Network ready

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.