Epson logo

Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136891
Info modified on:
21 Oct 2022, 10:24:54
Warranty:
1 year on-site repair.
Optional extension to 3 years.
Long product name Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:

Stylus Pro 7880 - 24", 9 colour pigmented ink, 2880 x 1440 dpi, Up to 14.3 m² / Hr, USB 2.0, Ethernet

Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:

Take larger format printing to new levels of quality, stability and consistency. Discover Epson UltraChrome™ K3 ink with Vivid Magenta technology, and combine superb results with improved productivity.
Produce superb neutral black & white images and truly outstanding colour reproduction from one printer. Set new standards with Epson UltraChrome K3 ink with Vivid Magenta technology, three blacks and enhanced image processing technology.
This printer creates results that satisfy the exacting demands of the proofing, photography and fine art markets. It enhances productivity with new printer drivers, simple operation and a wide media choice.
- Ideal for proofing, photography and fine art – get contract quality results for demanding applications.
- Outstanding colour and black & white prints – achieve superb image quality, high colour stability and maximum tonal gradation.
- A step up in smooth, natural colour – thanks to Epson UltraChrome K3 inks with Vivid Magenta technology.
- Enhanced image processing technology – extended colour representation of reds and blues.
- Photo realistic quality that lasts – impressive lightfastness for consistent, repeatable quality.
- Versatile media handling – choose from an extensive range of matte, gloss and fine art finishes.
- Improved productivity – fast print speeds and high capacity ink cartridges for overnight printing.
- Simple operation – customise, share and memorise settings with new printer drivers.

Short summary description Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson Stylus Pro 7880, 2880 x 1440 DPI, 14.3 m² / Hr, 180 x 8, A1 (594 x 841 mm), 61 cm, 15 cm

Long summary description Epson Stylus Pro 7880 large format printer Colour 2880 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson Stylus Pro 7880. Maximum resolution: 2880 x 1440 DPI, Print speed (normal quality): 14.3 m² / Hr, Print head: 180 x 8. Maximum print size: A1 (594 x 841 mm), Maximum roll width: 61 cm, Maximum roll diameter: 15 cm. USB connector: USB Type-A. Sound pressure level (printing): 50 dB, Country of origin: Japan. Power consumption (PowerSave): 1 W, Power consumption (standby): 6 W, Power consumption (typical): 55 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.