location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DLQ-3500 dot matrix printer 360 x 180 DPI 550 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLQ-3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C396086
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DLQ-3500 dot matrix printer 360 x 180 DPI 550 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360 x 180 DPI 550 cps
  • - 59 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, USB 1.1
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 85 W
Long product name Epson DLQ-3500 dot matrix printer 360 x 180 DPI 550 cps :
The long product name of Epson DLQ-3500 dot matrix printer 360 x 180 DPI 550 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3, 360 x 180dpi, Parallel, USB 1.1, 85 W, 18.1 kg
More>>>
Epson DLQ-3500 dot matrix printer 360 x 180 DPI 550 cps:
The official description of Epson DLQ-3500 dot matrix printer 360 x 180 DPI 550 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This durable, counter top, flatbed, 24 pin dot matrix printer is ideal for high volume requirements, producing crisp clear output every time. The Epson DLQ-3500 is exceptionally economical to run and is ultra reliable across all stationery types.

- Fast and robust 24 needle dot matrix printer with 136 columns (10 cpi)
- Prints up to 550 characters per second (High-Speed-Draft, 10 cpi)
- Automatic paper path change and automatic settings for paper strength
- Prints multiple forms (one original + up to seven carbon copies)
- Parallel and USB ports, also network capable option
- Automatic sheet adjustment unit optional

Short summary description Epson DLQ-3500 dot matrix printer 360 x 180 DPI 550 cps:
This short summary of the Epson DLQ-3500 dot matrix printer 360 x 180 DPI 550 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DLQ-3500, 550 cps, 360 x 180 DPI, 495 cps, A3 (297 x 420 mm), Card stock, Envelopes, Labels, Plain paper, Roll, 128 KB

Long summary description Epson DLQ-3500 dot matrix printer 360 x 180 DPI 550 cps:
This is an auto-generated long summary of Epson DLQ-3500 dot matrix printer 360 x 180 DPI 550 cps based on the first three specs of the first five spec groups.

Epson DLQ-3500. Maximum print speed: 550 cps, Maximum resolution: 360 x 180 DPI, Maximum print speed (draft): 495 cps. Maximum print size: A3 (297 x 420 mm), Paper tray media types: Card stock, Envelopes, Labels, Plain paper, Roll. Buffer size: 128 KB, Sound pressure level (printing): 59 dB, Country of origin: Indonesia. Standard interfaces: Parallel, USB 1.1, Optional connectivity: Ethernet. Print head: 24-pin, Print head life: 400 million characters, Ribbon life: 9 million characters

Printing
Maximum resolution *
360 x 180 DPI
Maximum printing width (columns) *
136
Colour *
No
Maximum print speed *
550 cps
Maximum print speed (draft)
495 cps
Paper handling
Maximum print size
A3 (297 x 420 mm)
Paper tray media types
Card stock, Envelopes, Labels, Plain paper, Roll
Features
Buffer size *
128 KB
Sound pressure level (printing) *
59 dB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, USB 1.1
Optional connectivity
Ethernet
Endurance
Print head *
24-pin
Print head life
400 million characters
Ribbon life
9 million characters
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
85 W
Power consumption (standby)
8 W
AC input voltage
220 - 240 V
Power
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Yes
Bundled software
Epson Status Monitor
Weight & dimensions
Weight
18,1 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
490 mm
Package depth
770 mm
Package height
390 mm
Package weight
22,2 kg
Other features
Dimensions (WxDxH)
660 x 432 x 276 mm
Logistics data
Quantity per pallet
10 pc(s)
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
10 pc(s)
Pallet length (UK)
2,42 m
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)