location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DLQ-3500 dot matrix printer 360 x 180 DPI Colour 550 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLQ-3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C396083DA show
Show alternative article codes used in the online market place
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2020 13:50:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DLQ-3500 dot matrix printer 360 x 180 DPI Colour 550 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360 x 180 DPI 550 cps
  • - 59 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, USB 1.1
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 10000 h
Warranty: 1 year Replacement or Repair
Long product name Epson DLQ-3500 dot matrix printer 360 x 180 DPI Colour 550 cps :
The long product name of Epson DLQ-3500 dot matrix printer 360 x 180 DPI Colour 550 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLQ-3500, 24-pin flat-bed, 550 cps, Parallel & USB, Colour
More>>>
Epson DLQ-3500 dot matrix printer 360 x 180 DPI Colour 550 cps:
The official description of Epson DLQ-3500 dot matrix printer 360 x 180 DPI Colour 550 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EPSON DLQ-3500 offers ultra reliable flatbed printing with EPSON quality and speed. Like all dot matrix printers in the EPSON range this highly developed impact technology remains the most efficient, productive and cost effective way to print on multi-part stationery. Crisp, clear output can be achieved on multi-part forms up to eight layers thick.

Short summary description Epson DLQ-3500 dot matrix printer 360 x 180 DPI Colour 550 cps:
This short summary of the Epson DLQ-3500 dot matrix printer 360 x 180 DPI Colour 550 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DLQ-3500, 550 cps, 360 x 180 DPI, 495 cps, Code 39, POSTNET, UPC-A, UPC-E, A3 (297 x 420 mm), 128 KB

Long summary description Epson DLQ-3500 dot matrix printer 360 x 180 DPI Colour 550 cps:
This is an auto-generated long summary of Epson DLQ-3500 dot matrix printer 360 x 180 DPI Colour 550 cps based on the first three specs of the first five spec groups.

Epson DLQ-3500. Maximum print speed: 550 cps, Maximum resolution: 360 x 180 DPI, Normal print speed: 495 cps. Maximum print size: A3 (297 x 420 mm). Buffer size: 128 KB, Sound pressure level (printing): 59 dB. Standard interfaces: Parallel, USB 1.1, Optional connectivity: Ethernet. Print head: 24-pin, Print head life: 400 million characters, Mean time between failures (MTBF): 10000 h

Printing
Maximum resolution *
360 x 180 DPI
Colour *
Yes
Maximum print speed *
550 cps
Normal print speed
495 cps
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Paper handling
Maximum print size
A3 (297 x 420 mm)
Features
Buffer size *
128 KB
Sound pressure level (printing) *
59 dB
Ports & interfaces
Standard interfaces *
Parallel, USB 1.1
Optional connectivity
Ethernet
Endurance
Print head *
24-pin
Print head life
400 million characters
Mean time between failures (MTBF)
10000 h
Other features
Dimensions (WxDxH)
660 x 432 x 276 mm
Recommended media weight
52.3 - 157 g/m²
Fonts included
Roman, Sans Serif, Courier, Prestige, Script, OCR-B, Orator, Orator-S, Script C
Brand Image Product code Product Stock Price from
Epson DLQ-3500 dot matrix printer 360 x 180 DPI 550 cps Epson DLQ-3500 dot matrix printer 360 x 180 DPI 550 cps
(show image)
C11C396085 DLQ-3500 0.00
(excl. VAT)
0 (incl. VAT)