Epson logo

Epson 7100478 printer cabinet/stand White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139215
Info modified on:
09 Dec 2019, 17:19:28
Long product name Epson 7100478 printer cabinet/stand White:

Printer Cabinet for AcuLaser CX11N/NF

Short summary description Epson 7100478 printer cabinet/stand White:

Epson 7100478, White, Germany, Epson AcuLaser CX11N, CX11NF, 200 x 200 x 200 mm, 1 pc(s), 530 mm

Long summary description Epson 7100478 printer cabinet/stand White:

Epson 7100478. Product colour: White, Country of origin: Germany, Compatibility: Epson AcuLaser CX11N, CX11NF. Dimensions (WxDxH): 200 x 200 x 200 mm. Quantity per pack: 1 pc(s), Package width: 530 mm, Package depth: 540 mm. Quantity per pallet: 8 pc(s), Pallet width: 80 cm, Pallet length: 120 cm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.