location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent UTP Cable 50m networking cable Black U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP Cable 50m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM6062
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent UTP Cable 50m networking cable Black U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - U/UTP (UTP)
  • - Black
Warranty: 5 years
Long product name Eminent UTP Cable 50m networking cable Black U/UTP (UTP) :
The long product name of Eminent UTP Cable 50m networking cable Black U/UTP (UTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UTP Cable 50m
More>>>
Eminent UTP Cable 50m networking cable Black U/UTP (UTP):
The official description of Eminent UTP Cable 50m networking cable Black U/UTP (UTP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the Eminent EM6062 UTP cable, you can easily install your security camera at a long distance from your digital video recorder. The EM6062 UTP cable is perfectly suitable for use with the EM6053 Video Balun. Connect the EM6062 UTP cable and the EM6053 Video Balun to your Eminent digital video recorder or any other security recorder with BNC connectors.

Long distance UTP cable for security cameras
The Eminent EM6062 long distance UTP cable enables you to connect your security camera to your digital video recorder (DVR). The cable length is 50 meter. Equip yourself with the Eminent EM6053 Video Balun as well to create a long distance connection to your Eminent DVR. This cable is suitable for every security recorder with BNC connectors.

The EM6062 UTP cable can easily be installed everywhere, thanks to the flexible wires and the thin diameter of the cable. Since this UTP cable has 4 wires, you can transfer both video and power over one single cable.

Short summary description Eminent UTP Cable 50m networking cable Black U/UTP (UTP):
This short summary of the Eminent UTP Cable 50m networking cable Black U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent UTP Cable 50m, 50 m, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Eminent UTP Cable 50m networking cable Black U/UTP (UTP):
This is an auto-generated long summary of Eminent UTP Cable 50m networking cable Black U/UTP (UTP) based on the first three specs of the first five spec groups.

Eminent UTP Cable 50m. Cable length: 50 m, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Black

Features
Product colour *
Black
Cable length *
50 m
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Features
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Logistics data
Harmonized System (HS) code
84733080