location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM6027 security camera Bullet Indoor & outdoor 795 x 596 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM6027
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM6027
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent EM6027 security camera Bullet Indoor & outdoor 795 x 596 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor
  • - CCD 25,4 / 3 mm (1 / 3") 795 x 596 pixels
  • - Night vision 15 m IR
  • - Bullet
  • - White
Warranty: 5 years
Long product name Eminent EM6027 security camera Bullet Indoor & outdoor 795 x 596 pixels :
The long product name of Eminent EM6027 security camera Bullet Indoor & outdoor 795 x 596 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High resolution Infrared Security Camera
More>>>
Eminent EM6027 security camera Bullet Indoor & outdoor 795 x 596 pixels:
The official description of Eminent EM6027 security camera Bullet Indoor & outdoor 795 x 596 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep an eye on your belongings with the Eminent EM6027 High Resolution Camera. With this surveillance camera you can monitor indoor and outdoor areas securely and comfortably. The EM6027 camera captures all video in high resolution. Would you like to keep an eye on your building during the night? Thanks to the infrared LEDs the camera can still see up to 15 meters in dark areas. The Eminent Outdoor/Indoor Infrared Security Camera comes complete with sun shield and mounting bracket for wall or ceiling mounting.

High resolution
The Eminent EM6027 Camera uses an advanced Sony sensor for capturing all video in high resolution. Thanks to the 540 TV lines, every detail is recorded.

Waterproof housing
The Eminent High Resolution Security Camera has a solid metal housing. The housing is waterproof, so you can install the camera either indoor or outdoor. Thanks to the included bracket, the installation of the infrared camera is very easy.

Night Vision
The EM6027 Camera has 23 infrared lights for night vision. So even in the dark you have a good view.

In order to record images, the Eminent Outdoor/Indoor Security Camera should be connected to a security recorder. Connect the camera to the Eminent EM6001, EM6005 or EM6015 Security Recorder for optimal security options.

Short summary description Eminent EM6027 security camera Bullet Indoor & outdoor 795 x 596 pixels:
This short summary of the Eminent EM6027 security camera Bullet Indoor & outdoor 795 x 596 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM6027, Indoor & outdoor, White, Bullet, 0,6 lx, 70°, 70°

Long summary description Eminent EM6027 security camera Bullet Indoor & outdoor 795 x 596 pixels:
This is an auto-generated long summary of Eminent EM6027 security camera Bullet Indoor & outdoor 795 x 596 pixels based on the first three specs of the first five spec groups.

Eminent EM6027. Placement supported: Indoor & outdoor. Product colour: White, Form factor: Bullet. Minimum illumination: 0,6 lx, Lens viewing angle, horizontal: 70°, Lens viewing angle, vertical: 70°. Sensor type: CCD, Optical sensor size: 25,4 / 3 mm (1 / 3"). Focal length range: 3.6 mm

Performance
Placement supported *
Indoor & outdoor
Design
Form factor *
Bullet
Product colour *
White
Camera
Minimum illumination
0,6 lx
Lens viewing angle, horizontal
70°
Lens viewing angle, vertical
70°
Camera shutter type
Electronic
Image sensor
Optical sensor size
25,4 / 3 mm (1 / 3")
Sensor type *
CCD
Lens system
Focal length range
3.6 mm
Night vision
Night vision *
Yes
Night vision distance
15 m
LED type
IR
Video
Maximum resolution *
795 x 596 pixels
Audio
Signal-to-Noise Ratio (SNR)
48 dB
Network
Ethernet LAN *
No
Storage
Built-in HDD *
No
Power
AC input voltage
12 V
Power consumption
100 mA
Power over Ethernet (PoE)
No
Logistics data
Harmonized System (HS) code
85258900
Brand Image Product code Product Stock Price from
Eminent EM6130 security camera Dome CCTV security camera Indoor & outdoor 500 x 582 pixels Eminent EM6130 security camera Dome CCTV security camera Indoor & outdoor 500 x 582 pixels
(show image)
EM6130 EM6130 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM6120 security camera Bullet CCTV security camera Indoor & outdoor 512 x 582 pixels Eminent EM6120 security camera Bullet CCTV security camera Indoor & outdoor 512 x 582 pixels
(show image)
EM6120 EM6120 0.00
(excl. VAT)
0 (incl. VAT)
Eminent Camera Surveillance Kit Eminent Camera Surveillance Kit
(show image)
EM6001 Camera Surveillance Kit 0.00
(excl. VAT)
0 (incl. VAT)