EK-PA2C 2 Ports PS/2 Mini KVM with Cables and Audio Support
Edimax EK-PA2C Mini KVM Switch, PS/2, PS/2, VGA, 250 Hz, 1,2 m, 0 - 50 °C
Edimax EK-PA2C Mini KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Video bandwidth: 250 Hz. Cable length: 1,2 m. Weight: 430 g. Cables included: KVM, VGA