location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Pulsar EXtreme C 2200 Rack/Tower UPS uninterruptible power supply (UPS) 2,2 kVA 1540 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar EXtreme C 2200 Rack/Tower UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66375
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Warranty: 2 year warranty, including batteries.
Standard exchange of the UPS in case of
internal malfunction.
Long product name Eaton Pulsar EXtreme C 2200 Rack/Tower UPS uninterruptible power supply (UPS) 2,2 kVA 1540 W :
The long product name of Eaton Pulsar EXtreme C 2200 Rack/Tower UPS uninterruptible power supply (UPS) 2,2 kVA 1540 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tower UPS, 2200 VA/1540 W, Extreme protection, SNMP + Web monitoring, 6 IEC C13 (10A)
More>>>
Short summary description Eaton Pulsar EXtreme C 2200 Rack/Tower UPS uninterruptible power supply (UPS) 2,2 kVA 1540 W:
This short summary of the Eaton Pulsar EXtreme C 2200 Rack/Tower UPS uninterruptible power supply (UPS) 2,2 kVA 1540 W data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Pulsar EXtreme C 2200 Rack/Tower UPS, 2,2 kVA, 1540 W, 12 min, 17 min, CE / TüV-GS Mark / CB Report / UL 1778, cUL, IEC/EN 62040-1-1, EN 60 950-1 (RD), IEC/EN 62 040-3..., 36 kg

Long summary description Eaton Pulsar EXtreme C 2200 Rack/Tower UPS uninterruptible power supply (UPS) 2,2 kVA 1540 W:
This is an auto-generated long summary of Eaton Pulsar EXtreme C 2200 Rack/Tower UPS uninterruptible power supply (UPS) 2,2 kVA 1540 W based on the first three specs of the first five spec groups.

Eaton Pulsar EXtreme C 2200 Rack/Tower UPS. Output power capacity: 2,2 kVA, Output power: 1540 W. Typical backup time at full load: 12 min, Typical backup time at half load: 17 min. Certification: CE / TüV-GS Mark / CB Report / UL 1778, cUL, IEC/EN 62040-1-1, EN 60 950-1 (RD), IEC/EN 62 040-3.... Weight: 36 kg. Bundled software: UPS-Driver software

Brand Image Product code Product Stock Price from
APC Smart-UPS RT 2000VA RM 230V uninterruptible power supply (UPS) 2 kVA 1400 W APC Smart-UPS RT 2000VA RM 230V uninterruptible power supply (UPS) 2 kVA 1400 W
(show image)
SURT2000RMXLI Smart-UPS RT 2000VA RM 230V 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar EXtreme C 3200 Rack/Tower UPS uninterruptible power supply (UPS) 3,2 kVA 2080 W
(show image)
66376 Pulsar EXtreme C 3200 Rack/Tower UPS 0.00
(excl. VAT)
0 (incl. VAT)
APC SURT2000XLI uninterruptible power supply (UPS) 2 kVA 1400 W APC SURT2000XLI uninterruptible power supply (UPS) 2 kVA 1400 W
(show image)
SURT2000XLI SURT2000XLI 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar EXtreme C 1500 Rack UPS uninterruptible power supply (UPS) 1,5 kVA 1050 W
(show image)
66353 Pulsar EXtreme C 1500 Rack UPS 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar EXtreme C 1000 Rack UPS uninterruptible power supply (UPS) 1 kVA 700 W
(show image)
66352 Pulsar EXtreme C 1000 Rack UPS 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar EXtreme 700C Tower UPS uninterruptible power supply (UPS) 0,7 kVA 490 W
(show image)
66345 Pulsar EXtreme 700C Tower UPS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)