location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Powerware 9130 uninterruptible power supply (UPS) 5 kVA 4500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powerware 9130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
103007841-6591
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743172033604 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Long product name Eaton Powerware 9130 uninterruptible power supply (UPS) 5 kVA 4500 W :
The long product name of Eaton Powerware 9130 uninterruptible power supply (UPS) 5 kVA 4500 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9130 Tower UPS, 220-240V, 5000VA, 4500W
More>>>
Short summary description Eaton Powerware 9130 uninterruptible power supply (UPS) 5 kVA 4500 W:
This short summary of the Eaton Powerware 9130 uninterruptible power supply (UPS) 5 kVA 4500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Powerware 9130, 5 kVA, 4500 W, 160 V, 276 V, 45/65 Hz, 95%

Long summary description Eaton Powerware 9130 uninterruptible power supply (UPS) 5 kVA 4500 W:
This is an auto-generated long summary of Eaton Powerware 9130 uninterruptible power supply (UPS) 5 kVA 4500 W based on the first three specs of the first five spec groups.

Eaton Powerware 9130. Output power capacity: 5 kVA, Output power: 4500 W, Input operation voltage (min): 160 V. AC outlet types: Terminal, Power plug: Terminal. Form factor: Tower, Product colour: Black, Display type: LCD. Width: 244 mm, Depth: 542 mm, Height: 574 mm. Interface: USB, RS-232, Nominal input voltage: 220-240 V

Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)