location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

E-TEN Glofiish M700, EN handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 165 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
E-TEN Check ‘E-TEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glofiish M700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4717276001872
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘E-TEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   E-TEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points E-TEN Glofiish M700, EN handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 165 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7,11 cm (2.8") 240 x 320 pixels
  • - 0,064 GB
  • - 0,4 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 2 MP
  • - Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 1530 mAh
  • - Black
Long product name E-TEN Glofiish M700, EN handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 165 g Black :
The long product name of E-TEN Glofiish M700, EN handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 165 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Glofiish M700, EN OS (400 MHz 128/64MB WiFi/GSM/GPRS/EDGE/GPS/QWERTY)
More>>>
Short summary description E-TEN Glofiish M700, EN handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 165 g Black:
This short summary of the E-TEN Glofiish M700, EN handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 165 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

E-TEN Glofiish M700, EN, 7,11 cm (2.8"), 240 x 320 pixels, TFT, Stylus, 65536 colours, 0,064 GB

Long summary description E-TEN Glofiish M700, EN handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 165 g Black:
This is an auto-generated long summary of E-TEN Glofiish M700, EN handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 165 g Black based on the first three specs of the first five spec groups.

E-TEN Glofiish M700, EN. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0,064 GB, Flash memory: 0,128 GB. Processor frequency: 0,4 GHz. Keyboard layout: QWERTY

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:52:57
Uk has collected 21 expert reviews for E-TEN Glofiish M700 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2016-11-15 00:52:56
While held back by some of its specifications, the Glofiish M700 is a good all-rounder, and the built-in GPS antenna means it can double as a sat-nav device if you buy some third party navigation software. E-TEN - Glofiish M700 price Buy E-TEN Glofiis...
0%
tracyandmatt.co.uk
Updated:
2016-11-15 00:52:56
OK, I do realise that the Eten Glofiish M700 is far from being a new device, but its one that we didnt get around to looking at when it was first released and it seems to be one of those devices that, despite its apparent abilities, has been overlook...
0%
zdnet.co.uk
Updated:
2016-11-15 00:52:56
Although E-TENs Glofiish M700 packs an impressive set of features, including a slide-out keyboard and a GPS receiver, its a little bulky and heavy for some tastes.
Good Slideout keyboard, WiFi and Bluetooth, GPS receiver, FM radio...
Bad Lacks 3G connectivity, Expensive without an operator subsidy, Relatively bulky and heavy...
Bottom line Although E-TENs Glofiish M700 packs an impressive set of features, including a slide-out keyboard and a GPS receiver, its a little bulky and heavy for some tastes...
75%